Littelfuse, Inc. 6x32mm 650Vdc Ceramic Body Fuse 05073.15

Description
The 507 Series Fuse is a 6x32mm 650VDC ceramic body fuse with current ratings from 1A to 8A. It is RoHS compliant and 100% Pb free. The 507 provides enhanced over-current protection for high voltage applications, which makes it ideal for variable frequency drives (VFDs), power inverters, photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of 650V with interrupting rating of 150A@650VDC in a compact footprint of 6x32mm 1–8 A current rating Operating temperature range from –55°C to +125°C
Datasheet
Description
The 507 Series Fuse is a 6x32mm 650VDC ceramic body fuse with current ratings from 1A to 8A. It is RoHS compliant and 100% Pb free. The 507 provides enhanced over-current protection for high voltage applications, which makes it ideal for variable frequency drives (VFDs), power inverters, photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of 650V with interrupting rating of 150A@650VDC in a compact footprint of 6x32mm 1–8 A current rating Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x32mm 650Vdc Ceramic Body Fuse - 05073.15 - Littelfuse, Inc.
Rosemont, IL, United States
6x32mm 650Vdc Ceramic Body Fuse
05073.15
6x32mm 650Vdc Ceramic Body Fuse 05073.15
The 507 Series Fuse is a 6x32mm 650VDC ceramic body fuse with current ratings from 1A to 8A. It is RoHS compliant and 100% Pb free. The 507 provides enhanced over-current protection for high voltage applications, which makes it ideal for variable frequency drives (VFDs), power inverters, photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of 650V with interrupting rating of 150A@650VDC in a compact footprint of 6x32mm 1–8 A current rating Operating temperature range from –55°C to +125°C

The 507 Series Fuse is a 6x32mm 650VDC ceramic body fuse with current ratings from 1A to 8A. It is RoHS compliant and 100% Pb free. The 507 provides enhanced over-current protection for high voltage applications, which makes it ideal for variable frequency drives (VFDs), power inverters, photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of 650V with interrupting rating of 150A@650VDC in a compact footprint of 6x32mm 1–8 A current rating Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 05073.15
Product Name 6x32mm 650Vdc Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers