"30A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
30A 500V Fast Acting Ceramic Fuse, Axial, 32.72mm Product overview: 0505030.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505030.MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000217-0505030.MXEP
Packaging: Bulk
Current Rating: 30A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 500V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 30kA AC, 20kA DC
Approvals: CE, cULus
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 203
Nominal Cold Resistance: 0.0038 Ohm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Wickmann 0505030.MXEP Cartridge Fuse
FUSE CERM 30A 500VAC 500VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 30A, 500V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3267-ND | 139-0505030.MXEP | 1000217-0505030.MXEP | 1740628 | 0505030.MXEP | 01P9421 |
| Product Name | Fuses | 30A 500V Circuit Protection Fuse | Fuses - 0505030.MXEP | Cartridge Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 30A, 500V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | AXIAL | Through Hole | |||
| Approvals / Standards | UL | RoHS | RoHS; UL | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 30000 amps | 20000 amps | 30000 amps |