"25A 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Manufacturer: Littelfuse Inc.
Win Source Part Number: 808112-0505025.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 500V
Response Time: Fast Blow
Melting I2t: 145
Approvals: CE, cULus
DC Cold Resistance: 0.0048 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC
Fuse Miniature Fast Acting 25A 500V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/cULus Product overview: 0505025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505025.MXP can be used for catalog matching and distributor lookup.
FUSE CERM 25A 500VAC 500VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 25A, 500V; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3259-ND | 808112-0505025.MXP | 139-0505025.MXP | 0505025.MXP | 01P9420 |
| Product Name | Fuses | Fuses - 0505025.MXP | 25A 500V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 25A, 500V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 30000 amps | 20000 amps | 30000 amps | ||
| Mounting | Holder |