Manufacturer: Littelfuse Inc.
Win Source Part Number: 808589-0505016.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 500V
Response Time: Fast Blow
Melting I2t: 51
Approvals: CE, cULus
DC Cold Resistance: 0.0073 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
Breaking Capacity at Rated Voltage: 50kA AC, 20kA DC
Fuse Miniature Fast Acting 16A 500V Axial 6.3 X 32mm Ceramic Bulk CE/cULus Product overview: 0505016.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505016.MXEP can be used for catalog matching and distributor lookup.
"16A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE CERM 16A 500VAC 500VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 16A, 500V; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 808589-0505016.MXEP | 139-0505016.MXEP | F3264-ND | 0505016.MXEP | 01P9415 |
| Product Name | Fuses - 0505016.MXEP | 16A 500V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 16A, 500V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | AXIAL | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 500 volts | 500 volts | 500 volts | 500 volts | |
| Rated Current | 16 amps | 16 amps | 16 amps | 16 amps |