Littelfuse, Inc. Fuses 0504020.MXEP

Description
FUSE 420VDC 500VAC 3AB PB-FREE 2
Request a Quote Datasheet
Description
FUSE 420VDC 500VAC 3AB PB-FREE 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0504020.MXEP-ND - DigiKey
Thief River Falls, MN, United States
FUSE 420VDC 500VAC 3AB PB-FREE 2

FUSE 420VDC 500VAC 3AB PB-FREE 2

Buy Now Datasheet
Fuses - 0504020.MXEP - 1109917-0504020.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0504020.MXEP
1109917-0504020.MXEP
Fuses - 0504020.MXEP 1109917-0504020.MXEP
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109917-0504020.MXEP Current Rating: 20 A Resistance: 5.8 mΩ Categories: Fuses Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (AC): 500 V Voltage Rating (DC): 420 V Max Operating Temperature: 125 °C

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109917-0504020.MXEP
Current Rating: 20 A
Resistance: 5.8 mΩ
Categories: Fuses
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Voltage Rating (AC): 500 V
Voltage Rating (DC): 420 V
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Circuit Protection Fuse
139-0504020.MXEP
Circuit Protection Fuse 139-0504020.MXEP
FUSE 420VDC 500VAC 3AB PB-FREE 2 Product overview: 0504020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0504020.MXEP can be used for catalog matching and distributor lookup.

FUSE 420VDC 500VAC 3AB PB-FREE 2 Product overview: 0504020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0504020.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0504020.MXEP
FUSE 420VDC 500VAC 3AB PB-FREE 2

FUSE 420VDC 500VAC 3AB PB-FREE 2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 18-0504020.MXEP-ND 1109917-0504020.MXEP 139-0504020.MXEP 0504020.MXEP
Product Name Fuses Fuses - 0504020.MXEP Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole Through Hole
Operating Temperature -60 to 125 C (-76 to 257 F) -60 to 125 C (-76 to 257 F) -60 to 125 C (-76 to 257 F)
Rated Breaking Capacity 400 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 004110381 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers