20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse Chip Fast Acting 20A 32V SMD Solder Pad 1206 3.2 X 1.63 X 0.835mm Ceramic Product overview: 0501020.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0501020.WRA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361414-0501020.WRA
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 501A
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.064" W x 0.033" H (3.20mm x 1.63mm x 0.84mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Voltage Rating - DC: 32 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 150A
Melting I²t: 86.36
Approval Agency: CSA, cURus
DC Cold Resistance: 0.00194 Ohms
FUSE BOARD MOUNT 20A 32VDC 1206
FUSE, FAST ACTING, 20A, 32VDC, 1206; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, FAST ACTING, 20A, 32VDC, 1206; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11323DKR-ND | 139-0501020.WRA | 1361414-0501020.WRA | 0501020.WRA | 70AC6344 |
| Product Name | Fuses | SMD 20A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Fast Acting, 20A, 32Vdc, 1206; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | CSA | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |