Littelfuse, Inc. Fuses 0501020.WR

Description
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2920DKR-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2920TR-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2920CT-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

20A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 20A 32V Circuit Protection Fuse
139-0501020.WR
SMD 20A 32V Circuit Protection Fuse 139-0501020.WR
Fast Acting Fuse 20A 32V 1206 SMD Ceramic T/R Product overview: 0501020.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0501020.WR can be used for catalog matching and distributor lookup.

Fast Acting Fuse 20A 32V 1206 SMD Ceramic T/R Product overview: 0501020.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0501020.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 1740486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740486
Non Resettable Fuses 1740486
Wickmann 0501020.WR Non-Resettable Fuse

Wickmann 0501020.WR Non-Resettable Fuse

Supplier's Site
Circuit Protection - Fuses 0501020.WR
FUSE BOARD MOUNT 20A 32VDC 1206

FUSE BOARD MOUNT 20A 32VDC 1206

Supplier's Site
FUSE BOARD MOUNT 20A 32VDC 1206 - 461-0501020.WR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 20A 32VDC 1206
461-0501020.WR
FUSE BOARD MOUNT 20A 32VDC 1206 461-0501020.WR
FUSE BOARD MOUNT 20A 32VDC 1206

FUSE BOARD MOUNT 20A 32VDC 1206

Supplier's Site
Fuse, Fast Acting, 150A, 1206; Fuse Current Littelfuse - 17AC5631 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 150A, 1206; Fuse Current Littelfuse
17AC5631
Fuse, Fast Acting, 150A, 1206; Fuse Current Littelfuse 17AC5631
FUSE, FAST ACTING, 150A, 1206; Fuse Current:20A; Product Range:501 Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes

FUSE, FAST ACTING, 150A, 1206; Fuse Current:20A; Product Range:501 Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0501020.WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0501020.WR
TVS/Fuse/Board Level Protection >> Fuses 0501020.WR
150A SMD Fuse 20A 32V 1206 Fuses ROHS

150A SMD Fuse 20A 32V 1206 Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2920DKR-ND 139-0501020.WR 1740486 0501020.WR 461-0501020.WR 17AC5631 0501020.WR
Product Name Fuses SMD 20A 32V Circuit Protection Fuse Non Resettable Fuses Circuit Protection - Fuses FUSE BOARD MOUNT 20A 32VDC 1206 Fuse, Fast Acting, 150A, 1206; Fuse Current Littelfuse TVS/Fuse/Board Level Protection >> Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL; CSA RoHS RoHS RoHS; UL; CSA RoHS RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 150 amps 150 amps 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-4599-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details