Littelfuse, Inc. SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse 0501015

Description
The 501 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150ºC.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic Fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C Designed to provide over-current protection in high current voltage regulator module (VRM) applications 100% Lead-free, Halogen-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet
Description
The 501 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150ºC.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic Fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C Designed to provide over-current protection in high current voltage regulator module (VRM) applications 100% Lead-free, Halogen-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse - 0501015 - Littelfuse, Inc.
Rosemont, IL, United States
SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse
0501015
SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse 0501015
The 501 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150ºC.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic Fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C Designed to provide over-current protection in high current voltage regulator module (VRM) applications 100% Lead-free, Halogen-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

The 501 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150ºC.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic Fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C Designed to provide over-current protection in high current voltage regulator module (VRM) applications 100% Lead-free, Halogen-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0501015
Product Name SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002312402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details