Fuse Chip Fast Acting 15A 32V SMD Solder Pad 1206 3.2 X 1.6 X 0.5mm Ceramic T/R CSA/UL Product overview: 0501015.WRS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0501015.WRS can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 15A 32VDC 1206
FUSE BOARD MOUNT 15A 32VDC 1206
15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 15A 32VDC 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0501015.WRS | 18-0501015.WRSCT-ND | 0501015.WRS |
| Product Name | SMD 15A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | |
| Rated Voltage | 32 volts | 32 volts | |
| Rated Current | 15 amps | 15 amps | |
| Fuse Type | PC Board |