Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498200.MX1M5

Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498200.MX1M5 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498200.MX1M5
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498200.MX1M5
MIDI® Time Lag 32V Automotive Bolt-Down Fuse

MIDI® Time Lag 32V Automotive Bolt-Down Fuse

Fuses - 0498200.MX1M5-ND - DigiKey
Thief River Falls, MN, United States
200A AC 32V DC Fuse Automotive Bolt Mount Auto Link

200A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498200.MX1M5 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498200.MX1M5
Circuit Protection - Fuses 0498200.MX1M5
FUSE AUTO 200A 32VDC AUTO LINK

FUSE AUTO 200A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0498200.MX1M5 0498200.MX1M5-ND 0498200.MX1M5
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-2769-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details