Littelfuse, Inc. Fuses 0498175.M-CN

Description
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0498175.M-CN-ND - DigiKey
Thief River Falls, MN, United States
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link

175A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0498175.M-CN
Circuit Protection Fuse 139-0498175.M-CN
High Current Fuses Product overview: 0498175.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498175.M-CN can be used for catalog matching and distributor lookup.

High Current Fuses Product overview: 0498175.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498175.M-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 991797-0498175.M-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
991797-0498175.M-CN
Circuit Protection - Fuses 991797-0498175.M-CN
Win Source Part Number: 991797-0498175.M-CN Category: Circuit Protection>Fuses Series: MIDI® 498 Color: Black Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 100000 DC Cold Resistance: 0.000285 Ohms Standard Package: 1,000 Mounting Type: Bolt Mount Package / Case: Auto Link Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Current Rating (Amps): 175 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0498175.M-CN Approval Agency: UR

Win Source Part Number: 991797-0498175.M-CN
Category: Circuit Protection>Fuses
Series: MIDI® 498
Color: Black
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 100000
DC Cold Resistance: 0.000285 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Current Rating (Amps): 175 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0498175.M-CN
Approval Agency: UR

Buy Now Datasheet
Circuit Protection - Fuses 0498175.M-CN
FUSE AUTO 175A 32VDC AUTO LINK

FUSE AUTO 175A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0498175.M-CN-ND 139-0498175.M-CN 991797-0498175.M-CN 0498175.M-CN
Product Name Fuses Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount
Unlock Full Specs
to access all available technical data