Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498125.M

Description
This 125 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 125 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498125.M - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498125.M
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498125.M
This 125 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 125 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Fuses - F1879-ND - DigiKey
Thief River Falls, MN, United States
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 125A 32V Circuit Protection Fuse
139-0498125.M
Automotive 125A 32V Circuit Protection Fuse 139-0498125.M
Fuse Slow Blow Acting 125A 32V Bolt Down Bolt 41 X 12 X 8.3mm Automotive Product overview: 0498125.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498125.M can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 125A 32V Bolt Down Bolt 41 X 12 X 8.3mm Automotive Product overview: 0498125.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498125.M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE AUTO 125A 32VDC AUTO LINK - 461-0498125.M - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 125A 32VDC AUTO LINK
461-0498125.M
FUSE AUTO 125A 32VDC AUTO LINK 461-0498125.M
FUSE AUTO 125A 32VDC AUTO LINK

FUSE AUTO 125A 32VDC AUTO LINK

Supplier's Site
Automotive Fuse; Blow Characteristic Littelfuse - 12J3804 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
12J3804
Automotive Fuse; Blow Characteristic Littelfuse 12J3804
Automotive Fuse; Blow Characteristic:Time Delay; Fuse Current:125A; Voltage Rating VDC:32V; Product Range:MIDI 498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes

Automotive Fuse; Blow Characteristic:Time Delay; Fuse Current:125A; Voltage Rating VDC:32V; Product Range:MIDI 498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0498125.M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0498125.M
Circuit Protection - Fuses 0498125.M
FUSE AUTO 125A 32VDC AUTO LINK

FUSE AUTO 125A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0498125.M F1879-ND 139-0498125.M 461-0498125.M 12J3804 0498125.M
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Automotive 125A 32V Circuit Protection Fuse FUSE AUTO 125A 32VDC AUTO LINK Automotive Fuse; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Automotive Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS UL RoHS RoHS; UL RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers