Littelfuse, Inc. Circuit Protection Fuse 0498100.MXTM6-CN

Description
High Current Fuses Product overview: 0498100.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXTM6-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Current Fuses Product overview: 0498100.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXTM6-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-0498100.MXTM6-CN
Circuit Protection Fuse 139-0498100.MXTM6-CN
High Current Fuses Product overview: 0498100.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXTM6-CN can be used for catalog matching and distributor lookup.

High Current Fuses Product overview: 0498100.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXTM6-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0498100.MXTM6-CN - 814081-0498100.MXTM6-CN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0498100.MXTM6-CN
814081-0498100.MXTM6-CN
Fuses - 0498100.MXTM6-CN 814081-0498100.MXTM6-CN
Manufacturer: Littelfuse Inc. Win Source Part Number: 814081-0498100.MXTM6 -CN Mounting Style: Bolt Mount Color: Blue Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 51300 Approvals: UR DC Cold Resistance: 0.000457 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm) Manufacturer Package: Auto Link Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 100A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 814081-0498100.MXTM6-CN
Mounting Style: Bolt Mount
Color: Blue
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 51300
Approvals: UR
DC Cold Resistance: 0.000457 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm)
Manufacturer Package: Auto Link
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 100A
Breaking Capacity at Rated Voltage: 1kA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-0498100.MXTM6-CN 814081-0498100.MXTM6-CN
Product Name Circuit Protection Fuse Fuses - 0498100.MXTM6-CN
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRK -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 30 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details