Littelfuse, Inc. Fuses 0498100.MX1M6-CN

Description
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F8270-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 983613-0498100.MX1M6-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
983613-0498100.MX1M6-CN
Circuit Protection - Fuses 983613-0498100.MX1M6-CN
Win Source Part Number: 983613-0498100.MX1M6 -CN Category: Circuit Protection>Fuses Series: MIDI® 498 Color: Black Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA DC Cold Resistance: 0.00045 Ohms Standard Package: 1,000 Mounting Type: Bolt Mount Package / Case: Auto Link Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 100 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0498100.MX1M6- CN,F8270

Win Source Part Number: 983613-0498100.MX1M6-CN
Category: Circuit Protection>Fuses
Series: MIDI® 498
Color: Black
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
DC Cold Resistance: 0.00045 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-0498100.MX1M6-CN,F8270

Buy Now Datasheet
Singapore, Singapore
100A Circuit Protection Fuse
139-0498100.MX1M6-CN
100A Circuit Protection Fuse 139-0498100.MX1M6-CN
FUSE AUTO 100A 32VDC AUTO LINK Product overview: 0498100.MX1M6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MX1M6-CN can be used for catalog matching and distributor lookup.

FUSE AUTO 100A 32VDC AUTO LINK Product overview: 0498100.MX1M6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MX1M6-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0498100.MX1M6-CN
Circuit Protection - Fuses

Circuit Protection - Fuses

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F8270-ND 983613-0498100.MX1M6-CN 139-0498100.MX1M6-CN 0498100.MX1M6-CN
Product Name Fuses Circuit Protection - Fuses 100A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details