Littelfuse, Inc. Fuses - 0498080.MXT-CN 0498080.MXT-CN

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 814079-0498080.MXT-C N Mounting Style: Bolt Mount Color: White Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 24600 Approvals: UR DC Cold Resistance: 0.000541 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) Manufacturer Package: Auto Link Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 80A Breaking Capacity at Rated Voltage: 1kA
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 814079-0498080.MXT-C N Mounting Style: Bolt Mount Color: White Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 24600 Approvals: UR DC Cold Resistance: 0.000541 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) Manufacturer Package: Auto Link Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 80A Breaking Capacity at Rated Voltage: 1kA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0498080.MXT-CN - 814079-0498080.MXT-CN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0498080.MXT-CN
814079-0498080.MXT-CN
Fuses - 0498080.MXT-CN 814079-0498080.MXT-CN
Manufacturer: Littelfuse Inc. Win Source Part Number: 814079-0498080.MXT-C N Mounting Style: Bolt Mount Color: White Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 24600 Approvals: UR DC Cold Resistance: 0.000541 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) Manufacturer Package: Auto Link Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 80A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 814079-0498080.MXT-CN
Mounting Style: Bolt Mount
Color: White
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 24600
Approvals: UR
DC Cold Resistance: 0.000541 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
Manufacturer Package: Auto Link
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 80A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Singapore, Singapore
32V Circuit Protection Fuse
139-0498080.MXT-CN
32V Circuit Protection Fuse 139-0498080.MXT-CN
High Current Fuses Bolt-down 32V Product overview: 0498080.MXT-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.MXT-CN can be used for catalog matching and distributor lookup.

High Current Fuses Bolt-down 32V Product overview: 0498080.MXT-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.MXT-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 814079-0498080.MXT-CN 139-0498080.MXT-CN
Product Name Fuses - 0498080.MXT-CN 32V Circuit Protection Fuse
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Surface Mount PTC - VFSMD0201 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Resettable
Rated Voltage 6 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details