Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498080.M

Description
This 80 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 80 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498080.M - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498080.M
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498080.M
This 80 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 80 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Circuit Protection - Fuses - 983612-0498080.M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
983612-0498080.M
Circuit Protection - Fuses 983612-0498080.M
Win Source Part Number: 983612-0498080.M Category: Circuit Protection>Fuses Series: MIDI® 498 Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA DC Cold Resistance: 0.00056 Ohms Standard Package: 1,000 Mounting Type: Bolt Mount Package / Case: Auto Link Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 80 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0498080.M-ND,0498080 ,0498080.Z,0498080M, 0498080.Z-ND,0498080 Z,-1024-0498080.M,F3 092 Approval Agency: UL

Win Source Part Number: 983612-0498080.M
Category: Circuit Protection>Fuses
Series: MIDI® 498
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
DC Cold Resistance: 0.00056 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 80 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0498080.M-ND,0498080,0498080.Z,0498080M,0498080.Z-ND,0498080Z,-1024-0498080.M,F3092
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
80A 1000A Circuit Protection Fuse
139-0498080.M
80A 1000A Circuit Protection Fuse 139-0498080.M
Electric Fuse, Time Lag Blow, 80A, 32VDC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0498080.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.M can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 80A, 32VDC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0498080.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3092-ND - DigiKey
Thief River Falls, MN, United States
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Automotive Fuse; Blow Characteristic Littelfuse - 12J3802 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
12J3802
Automotive Fuse; Blow Characteristic Littelfuse 12J3802
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:80A; Voltage Rating VDC:32V; Product Range:498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes

AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:80A; Voltage Rating VDC:32V; Product Range:498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0498080.M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0498080.M
Circuit Protection - Fuses 0498080.M
FUSE AUTO 80A 32VDC AUTO LINK

FUSE AUTO 80A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0498080.M 983612-0498080.M 139-0498080.M F3092-ND 12J3802 0498080.M
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Circuit Protection - Fuses 80A 1000A Circuit Protection Fuse Fuses Automotive Fuse; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details