Littelfuse, Inc. 80A Circuit Protection Fuse 0498080.M-CN

Description
FUSE AUTO 80A 32VDC AUTO LINK Product overview: 0498080.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.M-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE AUTO 80A 32VDC AUTO LINK Product overview: 0498080.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.M-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80A Circuit Protection Fuse
139-0498080.M-CN
80A Circuit Protection Fuse 139-0498080.M-CN
FUSE AUTO 80A 32VDC AUTO LINK Product overview: 0498080.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.M-CN can be used for catalog matching and distributor lookup.

FUSE AUTO 80A 32VDC AUTO LINK Product overview: 0498080.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.M-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1120277-0498080.M-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1120277-0498080.M-CN
Circuit Protection - Fuses 1120277-0498080.M-CN
Win Source Part Number: 1120277-0498080.M-CN Category: Circuit Protection>Fuses Series: MIDI® 498 Color: White Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 24600 DC Cold Resistance: 0.000541 Ohms Standard Package: 1,000 Mounting Type: Bolt Mount Package / Case: Auto Link Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 80 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0498080.M-CN Approval Agency: UR

Win Source Part Number: 1120277-0498080.M-CN
Category: Circuit Protection>Fuses
Series: MIDI® 498
Color: White
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 24600
DC Cold Resistance: 0.000541 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Current Rating (Amps): 80 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0498080.M-CN
Approval Agency: UR

Buy Now Datasheet
Fuses - 0498080.M-CN-ND - DigiKey
Thief River Falls, MN, United States
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 0498080.M-CN
FUSE AUTO 80A 32VDC AUTO LINK

FUSE AUTO 80A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0498080.M-CN 1120277-0498080.M-CN 0498080.M-CN-ND 0498080.M-CN
Product Name 80A Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8559DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Surface Mount Fuses - 4SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 72 volts
Rated Current 100 amps
View Details