Littelfuse, Inc. Fuses 0498070.SXT

Description
70A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
70A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0498070.SXT-ND - DigiKey
Thief River Falls, MN, United States
70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 70A 32V Circuit Protection Fuse
139-0498070.SXT
Automotive 70A 32V Circuit Protection Fuse 139-0498070.SXT
Fuse Blade Slow Blow Acting 70A 32V Bolt Threaded Stud 16 X 12 X 8mm Thermoplastic Automotive UL Product overview: 0498070.SXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 70A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 70A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498070.SXT can be used for catalog matching and distributor lookup.

Fuse Blade Slow Blow Acting 70A 32V Bolt Threaded Stud 16 X 12 X 8mm Thermoplastic Automotive UL Product overview: 0498070.SXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 70A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 70A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498070.SXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0498070.SXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498070.SXT
Circuit Protection - Fuses 0498070.SXT
FUSE AUTO 70A 32VDC AUTO LINK

FUSE AUTO 70A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0498070.SXT-ND 139-0498070.SXT 0498070.SXT
Product Name Fuses Automotive 70A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details