Littelfuse, Inc. Circuit Protection Fuse 0498060.M-CN

Description
High Current Fuses Product overview: 0498060.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.M-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Current Fuses Product overview: 0498060.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.M-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-0498060.M-CN
Circuit Protection Fuse 139-0498060.M-CN
High Current Fuses Product overview: 0498060.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.M-CN can be used for catalog matching and distributor lookup.

High Current Fuses Product overview: 0498060.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.M-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0498060.M-CN-ND - DigiKey
Thief River Falls, MN, United States
60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 1361546-0498060.M-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361546-0498060.M-CN
Circuit Protection - Fuses 1361546-0498060.M-CN
Win Source Part Number: 1361546-0498060.M-CN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Package / Case: Auto Link HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) ECCN: EAR99 Current Rating (Amps): 60 A Color: Yellow Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 21700 Approval Agency: UR DC Cold Resistance: 0.000865 Ohms California Prop 65: Warning Information Mounting Type: Bolt Mount

Win Source Part Number: 1361546-0498060.M-CN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Package / Case: Auto Link
HTSUS: 8536.10.0040
Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
ECCN: EAR99
Current Rating (Amps): 60 A
Color: Yellow
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 21700
Approval Agency: UR
DC Cold Resistance: 0.000865 Ohms
California Prop 65: Warning Information
Mounting Type: Bolt Mount

Buy Now Datasheet
Circuit Protection - Fuses - 0498060.M-CN - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498060.M-CN
Circuit Protection - Fuses 0498060.M-CN
FUSE AUTO 60A 32VDC AUTO LINK

FUSE AUTO 60A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0498060.M-CN 0498060.M-CN-ND 1361546-0498060.M-CN 0498060.M-CN
Product Name Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount
Unlock Full Specs
to access all available technical data