Littelfuse, Inc. Fuses 0498050.MXM6-CN

Description
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0498050.MXM6-CN-ND - DigiKey
Thief River Falls, MN, United States
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 964256-0498050.MXM6-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
964256-0498050.MXM6-CN
Circuit Protection - Fuses 964256-0498050.MXM6-CN
Win Source Part Number: 964256-0498050.MXM6- CN Category: Circuit Protection>Fuses Series: MIDI® 498 Color: Red Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 13000 DC Cold Resistance: 0.001025 Ohms Standard Package: 1,000 Mounting Type: Bolt Mount Package / Case: Auto Link Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) Alternative Parts (Cross-Reference): 0498050.MXM6-CN04980 50.MXM6CN; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 50 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0498050.MXM6-CN Approval Agency: UR

Win Source Part Number: 964256-0498050.MXM6-CN
Category: Circuit Protection>Fuses
Series: MIDI® 498
Color: Red
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 13000
DC Cold Resistance: 0.001025 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
Alternative Parts (Cross-Reference): 0498050.MXM6-CN0498050.MXM6CN;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0498050.MXM6-CN
Approval Agency: UR

Buy Now Datasheet
Singapore, Singapore
32V Circuit Protection Fuse
139-0498050.MXM6-CN
32V Circuit Protection Fuse 139-0498050.MXM6-CN
High Current Fuses Bolt-down 32V Product overview: 0498050.MXM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498050.MXM6-CN can be used for catalog matching and distributor lookup.

High Current Fuses Bolt-down 32V Product overview: 0498050.MXM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498050.MXM6-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0498050.MXM6-CN
FUSE AUTO 50A 32VDC AUTO LINK

FUSE AUTO 50A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0498050.MXM6-CN-ND 964256-0498050.MXM6-CN 139-0498050.MXM6-CN 0498050.MXM6-CN
Product Name Fuses Circuit Protection - Fuses 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details