This 50 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Win Source Part Number: 991794-0498050.M
Category: Circuit Protection>Fuses
Series: MIDI® 498
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
DC Cold Resistance: 0.00104 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0498050.M-ND,0498050
Approval Agency: UL
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Electric Fuse, Time Lag Blow, 50A, 32VDC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0498050.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498050.M can be used for catalog matching and distributor lookup.
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:50A; Voltage Rating VDC:32V; Product Range:498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A; Reel Quantity:1000 RoHS Compliant: Yes
FUSE AUTO 50A 32VDC AUTO LINK
32V 1kA@32V Jcase Cartridge Fuse,Automotive Fuses 50A - Automotive Fuses ROHS
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0498050.M | 991794-0498050.M | F3090-ND | 139-0498050.M | 1740214 | 78J1610 | 0498050.M | 0498050.M |
| Product Name | MIDI® Time Lag 32V Automotive Bolt-Down Fuse | Circuit Protection - Fuses | Fuses | 50A 1000A Circuit Protection Fuse | Car Fuses | Automotive Fuse; Blow Characteristic Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Automotive Fuses |
| Fuse Type | Automotive | Automotive | ||||||
| Mounting | Bolt-Down | Bolt Mount | Bolt Mount | |||||
| Approvals / Standards | RoHS | UL | RoHS | RoHS; UL | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts |