Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498040.M

Description
This 40 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 40 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498040.M - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498040.M
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498040.M
This 40 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 40 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Singapore, Singapore
Automotive 40A 32V Circuit Protection Fuse
139-0498040.M
Automotive 40A 32V Circuit Protection Fuse 139-0498040.M
Fuse Slow Blow Acting 40A 32V Bolt Down Bolt 41 X 12 X 8mm Automotive Product overview: 0498040.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498040.M can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 40A 32V Bolt Down Bolt 41 X 12 X 8mm Automotive Product overview: 0498040.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498040.M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3089-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 1361571-0498040.M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361571-0498040.M
Circuit Protection - Fuses 1361571-0498040.M
Win Source Part Number: 1361571-0498040.M Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 40 A Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Approval Agency: UL DC Cold Resistance: 0.0013 Ohms

Win Source Part Number: 1361571-0498040.M
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 40 A
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Approval Agency: UL
DC Cold Resistance: 0.0013 Ohms

Buy Now Datasheet
Car Fuses - 8949596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
8949596
Car Fuses 8949596
Littelfuse 0498040.M Car Fuse

Littelfuse 0498040.M Car Fuse

Supplier's Site
Circuit Protection - Fuses - 0498040.M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0498040.M
Circuit Protection - Fuses 0498040.M
FUSE AUTO 40A 32VDC AUTO LINK

FUSE AUTO 40A 32VDC AUTO LINK

Supplier's Site
Automotive Fuse; Blow Characteristic Littelfuse - 12J3801 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
12J3801
Automotive Fuse; Blow Characteristic Littelfuse 12J3801
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes

AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes

Supplier's Site
Automotive Fuse, Time Delay, 40A, 32Vdc Rohs Compliant Littelfuse - 81AH9513 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 40A, 32Vdc Rohs Compliant Littelfuse
81AH9513
Automotive Fuse, Time Delay, 40A, 32Vdc Rohs Compliant Littelfuse 81AH9513
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 40A, 32VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0498040.M 139-0498040.M F3089-ND 1361571-0498040.M 8949596 0498040.M 12J3801 81AH9513
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Automotive 40A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Car Fuses Circuit Protection - Fuses Automotive Fuse; Blow Characteristic Littelfuse Automotive Fuse, Time Delay, 40A, 32Vdc Rohs Compliant Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Bolt Mount Bolt Mount
Approvals / Standards RoHS UL RoHS; UL RoHS RoHS
Rated Current 40 amps 40 amps 40 amps 40 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details