Littelfuse, Inc. 30A Circuit Protection Fuse 0498030.MXTM6-CN

Description
FUSE AUTO 30A 32VDC AUTO LINK Product overview: 0498030.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498030.MXTM6-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE AUTO 30A 32VDC AUTO LINK Product overview: 0498030.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498030.MXTM6-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A Circuit Protection Fuse
139-0498030.MXTM6-CN
30A Circuit Protection Fuse 139-0498030.MXTM6-CN
FUSE AUTO 30A 32VDC AUTO LINK Product overview: 0498030.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498030.MXTM6-CN can be used for catalog matching and distributor lookup.

FUSE AUTO 30A 32VDC AUTO LINK Product overview: 0498030.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498030.MXTM6-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0498030.MXTM6-CN-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 1124878-0498030.MXTM6-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1124878-0498030.MXTM6-CN
Circuit Protection - Fuses 1124878-0498030.MXTM6-CN
Win Source Part Number: 1124878-0498030.MXTM 6-CN Category: Circuit Protection>Fuses Series: MIDI® 498 Color: Orange Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 4200 DC Cold Resistance: 0.00206 Ohms Standard Package: 1,000 Mounting Type: Bolt Mount Package / Case: Auto Link Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) Alternative Parts (Cross-Reference): 0498030.MXTM6CN; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Current Rating (Amps): 30 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0498030.MXTM6-CN Approval Agency: UR

Win Source Part Number: 1124878-0498030.MXTM6-CN
Category: Circuit Protection>Fuses
Series: MIDI® 498
Color: Orange
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 4200
DC Cold Resistance: 0.00206 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
Alternative Parts (Cross-Reference): 0498030.MXTM6CN;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Current Rating (Amps): 30 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0498030.MXTM6-CN
Approval Agency: UR

Buy Now Datasheet
Circuit Protection - Fuses 0498030.MXTM6-CN
FUSE AUTO 30A 32VDC AUTO LINK

FUSE AUTO 30A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0498030.MXTM6-CN 0498030.MXTM6-CN-ND 1124878-0498030.MXTM6-CN 0498030.MXTM6-CN
Product Name 30A Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data