Littelfuse, Inc. CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496200.ZXAP

Description
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Datasheet
Description
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CablePro® Slo-Blo® 32V Automotive In-Line Fuse - 0496200.ZXAP - Littelfuse, Inc.
Rosemont, IL, United States
CablePro® Slo-Blo® 32V Automotive In-Line Fuse
0496200.ZXAP
CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496200.ZXAP
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG

This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0496200.ZXAP
Product Name CablePro® Slo-Blo® 32V Automotive In-Line Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110482 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details