Littelfuse, Inc. CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496200.Z

Description
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Request a Quote Datasheet
Description
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CablePro® Slo-Blo® 32V Automotive In-Line Fuse - 0496200.Z - Littelfuse, Inc.
Rosemont, IL, United States
CablePro® Slo-Blo® 32V Automotive In-Line Fuse
0496200.Z
CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496200.Z
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG

This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG

Datasheet
Electrical, Specialty Fuses - 0496200.Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0496200.Z-ND
Electrical, Specialty Fuses 0496200.Z-ND
200A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

200A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Automotive 200A Circuit Protection Fuse
155-0496200.Z
Automotive 200A Circuit Protection Fuse 155-0496200.Z
Fuse Protective 200A Wire 60.8 X 18.3 X 16.8mm Automotive Product overview: 0496200.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0496200.Z can be used for catalog matching and distributor lookup.

Fuse Protective 200A Wire 60.8 X 18.3 X 16.8mm Automotive Product overview: 0496200.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0496200.Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Cablepro, 200A, 32V, Slow Blow; Blow Characteristic Littelfuse - 11J7863 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cablepro, 200A, 32V, Slow Blow; Blow Characteristic Littelfuse
11J7863
Fuse, Cablepro, 200A, 32V, Slow Blow; Blow Characteristic Littelfuse 11J7863
FUSE, CABLEPRO, 200A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:200A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes

FUSE, CABLEPRO, 200A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:200A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 0496200.Z 0496200.Z-ND 155-0496200.Z 11J7863
Product Name CablePro® Slo-Blo® 32V Automotive In-Line Fuse Electrical, Specialty Fuses Automotive 200A Circuit Protection Fuse Fuse, Cablepro, 200A, 32V, Slow Blow; Blow Characteristic Littelfuse
Fuse Type Automotive Automotive
Mounting Plug-In
Approvals / Standards RoHS UL RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8327CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002625218 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Specs
Mounting Panel Mount
View Details