The 80 A CablePro™ automotive inline fuse is attached to 8 mm² (8 AWG) FL2G insulated cable and rated for 32 V DC operation. It provides time-delayed circuit protection compliant with JASO 0612, SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards, operating between -40°C and +125°C. The fuse housing is PPA-GF33 and the insulator housing is PA-GF30. This fuse is not sealed and requires a shrink tube application before installation. Its cold resistance is 0.689 mΩ. It meets UL recognition criteria.
This 80 A CablePro® automotive inline fuse comes attached to 8 mm2 (8 AWG) FL2G cables rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards
80A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)
Fuse 80A 32V In Line Wire 60.8 X 18.3 X 16.8mm Automotive Product overview: 0496080.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0496080.Z can be used for catalog matching and distributor lookup.
FUSE, CABLEPRO, 80A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:80A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0496080.Z | 0496080.Z-ND | 155-0496080.Z | 11J7856 |
| Product Name | CablePro® Slo-Blo® 32V Automotive In-Line Fuse | Electrical, Specialty Fuses | Automotive 80A 32V Circuit Protection Fuse | Fuse, Cablepro, 80A, 32V, Slow Blow; Blow Characteristic Littelfuse |
| Fuse Type | Automotive | Automotive | ||
| Mounting | Plug-In | |||
| Approvals / Standards | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |