Littelfuse, Inc. Electrical, Specialty Fuses 0496060.Z

Description
60A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)
Request a Quote Datasheet
Description
60A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0496060.Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0496060.Z-ND
Electrical, Specialty Fuses 0496060.Z-ND
60A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

60A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

Buy Now Datasheet
Fuse, Cablepro, 60A, 32V, Slow Blow; Blow Characteristic Littelfuse - 23K1730 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cablepro, 60A, 32V, Slow Blow; Blow Characteristic Littelfuse
23K1730
Fuse, Cablepro, 60A, 32V, Slow Blow; Blow Characteristic Littelfuse 23K1730
FUSE, CABLEPRO, 60A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:60A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes

FUSE, CABLEPRO, 60A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:60A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0496060.Z-ND 23K1730
Product Name Electrical, Specialty Fuses Fuse, Cablepro, 60A, 32V, Slow Blow; Blow Characteristic Littelfuse
Fuse Type Automotive
Approvals / Standards UL RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers