Littelfuse, Inc. Fuses 0495020.ZXA

Description
20A 32V AC DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet
Description
20A 32V AC DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11433-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC DC Fuse Automotive Holder Auto Link

20A 32V AC DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Fuses - 0495020.ZXA - 814069-0495020.ZXA - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0495020.ZXA
814069-0495020.ZXA
Fuses - 0495020.ZXA 814069-0495020.ZXA
Manufacturer: Littelfuse Inc. Win Source Part Number: 814069-0495020.ZXA Packaging: Bulk Mounting Style: Holder Color: Blue Fuse Type: Automotive Voltage Rating - AC: 32V Response Time: Slow Blow Melting I2t: 1750 Approvals: UR DC Cold Resistance: 4.29 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.555" L x 0.472" W x 1.063" H (14.10mm x 12.00mm x 27.00mm) Manufacturer Package: Auto Link Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 814069-0495020.ZXA
Packaging: Bulk
Mounting Style: Holder
Color: Blue
Fuse Type: Automotive
Voltage Rating - AC: 32V
Response Time: Slow Blow
Melting I2t: 1750
Approvals: UR
DC Cold Resistance: 4.29 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.555" L x 0.472" W x 1.063" H (14.10mm x 12.00mm x 27.00mm)
Manufacturer Package: Auto Link
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,200
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Littelfuse 0495020 JCASE Cartridge Style Fuse, 20A, 32VDC, Blue - 46590 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0495020 JCASE Cartridge Style Fuse, 20A, 32VDC, Blue
46590
Littelfuse 0495020 JCASE Cartridge Style Fuse, 20A, 32VDC, Blue 46590
Littelfuse 0495020 JCASE® Cartridge Style Fuse Category: Cartridge Fuses Manufacturer: Littelfuse For use with low-profile JCASE® fuses or standard JCASE® fuses 8 Ga. GXL wire, 4" leads Standard thru-hole mounting JCASE® provides both increased time delay and low voltage drop to protect high-current circuits
  • Littelfuse 0495020 JCASE® Cartridge Style Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • For use with low-profile JCASE® fuses or standard JCASE® fuses
  • 8 Ga. GXL wire, 4" leads
  • Standard thru-hole mounting
  • JCASE® provides both increased time delay and low voltage drop to protect high-current circuits
Supplier's Site Datasheet
Singapore, Singapore
Automotive 20A 32V Circuit Protection Fuse
139-0495020.ZXA
Automotive 20A 32V Circuit Protection Fuse 139-0495020.ZXA
Fuse 20A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495020.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495020.ZXA can be used for catalog matching and distributor lookup.

Fuse 20A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495020.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495020.ZXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE AUTO 20A 32VAC AUTO LINK - 461-0495020.ZXA - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 20A 32VAC AUTO LINK
461-0495020.ZXA
FUSE AUTO 20A 32VAC AUTO LINK 461-0495020.ZXA
FUSE AUTO 20A 32VAC AUTO LINK

FUSE AUTO 20A 32VAC AUTO LINK

Supplier's Site
Circuit Protection - Fuses 0495020.ZXA
FUSE AUTO 20A 32VAC AUTO LINK

FUSE AUTO 20A 32VAC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Waytek, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F11433-ND 814069-0495020.ZXA 46590 139-0495020.ZXA 461-0495020.ZXA 0495020.ZXA
Product Name Fuses Fuses - 0495020.ZXA Littelfuse 0495020 JCASE Cartridge Style Fuse, 20A, 32VDC, Blue Automotive 20A 32V Circuit Protection Fuse FUSE AUTO 20A 32VAC AUTO LINK Circuit Protection - Fuses
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps 1000 amps
Mounting Holder Holder
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF525/VF525-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fuses - 002621007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers