Littelfuse, Inc. SMD 1.75A 32V Circuit Protection Fuse 04941.75NRHF

Description
Fuse Chip Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.75NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.75NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.75NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.75NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.75A 32V Circuit Protection Fuse
139-04941.75NRHF
SMD 1.75A 32V Circuit Protection Fuse 139-04941.75NRHF
Fuse Chip Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.75NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.75NRHF can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.75NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.75NRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5813TR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Fuses - 04941.75NRHF - 1000209-04941.75NRHF - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 04941.75NRHF
1000209-04941.75NRHF
Fuses - 04941.75NRHF 1000209-04941.75NRHF
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000209-04941.75NRHF Packaging: Reel - TR Current Rating: 1.75A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Approvals: CSA, UR Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 90°C Nominal Melting - I2t: 0.0903 Nominal Cold Resistance: 0.032 Ohm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000209-04941.75NRHF
Packaging: Reel - TR
Current Rating: 1.75A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: CSA, UR
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 90°C
Nominal Melting - I2t: 0.0903
Nominal Cold Resistance: 0.032 Ohm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Fuses - 04941.75NRHF - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
04941.75NRHF
Circuit Protection - Fuses 04941.75NRHF
FUSE BRD MT 1.75A 32VAC 32VDC

FUSE BRD MT 1.75A 32VAC 32VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-04941.75NRHF F5813TR-ND 1000209-04941.75NRHF 04941.75NRHF
Product Name SMD 1.75A 32V Circuit Protection Fuse Fuses Fuses - 04941.75NRHF Circuit Protection - Fuses
Approvals / Standards RoHS CSA
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 1.75 amps 1.75 amps 1.75 amps
Unlock Full Specs
to access all available technical data