Littelfuse, Inc. Fuses 04941.25NRHF

Description
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
Request a Quote Datasheet
Description
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5812TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Fuses - 1294-04941.25NRHF-CHP - DigiKey
Thief River Falls, MN, United States
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Singapore, Singapore
SMD 1.25A 32V Circuit Protection Fuse
139-04941.25NRHF
SMD 1.25A 32V Circuit Protection Fuse 139-04941.25NRHF
Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.25NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.25NRHF can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.25NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.25NRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 04941.25NRHF
FUSE BRD MT 1.25A 32VAC 32VDC

FUSE BRD MT 1.25A 32VAC 32VDC

Supplier's Site
FUSE 1.25A 32V 0603 - 461-04941.25NRHF - Utmel Electronic Limited
Hong Kong, China
FUSE 1.25A 32V 0603
461-04941.25NRHF
FUSE 1.25A 32V 0603 461-04941.25NRHF
FUSE 1.25A 32V 0603

FUSE 1.25A 32V 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F5812TR-ND 139-04941.25NRHF 04941.25NRHF 461-04941.25NRHF
Product Name Fuses SMD 1.25A 32V Circuit Protection Fuse Circuit Protection - Fuses FUSE 1.25A 32V 0603
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards CSA RoHS RoHS; CSA
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details