Littelfuse, Inc. SMD 2A 32V Circuit Protection Fuse 0494002.NR

Description
Fuse Chip Fast Acting 2A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494002.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494002.NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 2A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494002.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494002.NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 32V Circuit Protection Fuse
139-0494002.NR
SMD 2A 32V Circuit Protection Fuse 139-0494002.NR
Fuse Chip Fast Acting 2A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494002.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494002.NR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 2A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494002.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494002.NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11429TR-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F11429CT-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F11429DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Hard To Find - 0494002.NR - 1120684-0494002.NR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0494002.NR
1120684-0494002.NR
Hard To Find - 0494002.NR 1120684-0494002.NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120684-0494002.NR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.1103 Approvals: CSA, UR DC Cold Resistance: 0.03 Ohms Categories: Circuit Protection Temperature Range - Operating: -50°C ~ 90°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120684-0494002.NR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.1103
Approvals: CSA, UR
DC Cold Resistance: 0.03 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -50°C ~ 90°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Fuse, Fast Acting, 2A, 0603; Fuse Current Littelfuse - 94AC7290 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2A, 0603; Fuse Current Littelfuse
94AC7290
Fuse, Fast Acting, 2A, 0603; Fuse Current Littelfuse 94AC7290
FUSE, FAST ACTING, 2A, 0603; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:494 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, FAST ACTING, 2A, 0603; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:494 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
FUSE BOARD MNT 2A 32VAC/VDC 0603 - 461-0494002.NR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 2A 32VAC/VDC 0603
461-0494002.NR
FUSE BOARD MNT 2A 32VAC/VDC 0603 461-0494002.NR
FUSE BOARD MNT 2A 32VAC/VDC 0603

FUSE BOARD MNT 2A 32VAC/VDC 0603

Supplier's Site
Circuit Protection - Fuses 0494002.NR
FUSE BRD MNT 2A 32VAC 32VDC 0603

FUSE BRD MNT 2A 32VAC 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0494002.NR F11429TR-ND 1120684-0494002.NR 94AC7290 461-0494002.NR 0494002.NR
Product Name SMD 2A 32V Circuit Protection Fuse Fuses Hard To Find - 0494002.NR Fuse, Fast Acting, 2A, 0603; Fuse Current Littelfuse FUSE BOARD MNT 2A 32VAC/VDC 0603 Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS RoHS; CSA
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Auto Fuses - AFF -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers