Littelfuse, Inc. Fuses 048712.5MXP

Description
12.5A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
12.5A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6665-ND - DigiKey
Thief River Falls, MN, United States
12.5A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

12.5A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Circuit Protection - Fuses - 048712.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
048712.5MXP
Circuit Protection - Fuses 048712.5MXP
FUSE CERAMIC 12.5A 420VAC 420VDC

FUSE CERAMIC 12.5A 420VAC 420VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 12.5A, 420V; Blow Characteristic Littelfuse - 50Y0554 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12.5A, 420V; Blow Characteristic Littelfuse
50Y0554
Cartridge Fuse, Fast Acting, 12.5A, 420V; Blow Characteristic Littelfuse 50Y0554
CARTRIDGE FUSE, FAST ACTING, 12.5A, 420V; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12.5A, 420V; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6665-ND 048712.5MXP 50Y0554
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 12.5A, 420V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 200 amps
Rated Voltage 420 volts 420 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers