487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0487015 |
| Product Name | 420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse |
| Features | Fast Acting |