Littelfuse, Inc. 15A 420V Circuit Protection Fuse 0487015.MXEP

Description
Fuse Miniature Fast Acting 15A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 0487015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487015.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 15A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 0487015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487015.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 420V Circuit Protection Fuse
139-0487015.MXEP
15A 420V Circuit Protection Fuse 139-0487015.MXEP
Fuse Miniature Fast Acting 15A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 0487015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487015.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 15A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 0487015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487015.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11425-ND - DigiKey
Thief River Falls, MN, United States
15A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

15A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuse, Axial, 15A, Fast Acting; Fuse Current Littelfuse - 50Y0549 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 15A, Fast Acting; Fuse Current Littelfuse
50Y0549
Fuse, Axial, 15A, Fast Acting; Fuse Current Littelfuse 50Y0549
FUSE, AXIAL, 15A, FAST ACTING; Fuse Current:15A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

FUSE, AXIAL, 15A, FAST ACTING; Fuse Current:15A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0487015.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0487015.MXEP
Circuit Protection - Fuses 0487015.MXEP
FUSE CERM 15A 420VAC 420VDC 5X20

FUSE CERM 15A 420VAC 420VDC 5X20

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0487015.MXEP F11425-ND 50Y0549 0487015.MXEP
Product Name 15A 420V Circuit Protection Fuse Fuses Fuse, Axial, 15A, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 200 amps 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers