1A 600V Fast Acting Ceramic SMD Fuse, 12.1x4.5mm Product overview: 0485001.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0485001.DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120683-0485001.DR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 600V
Response Time: Fast Blow
Melting I2t: 0.304
Approvals: CSA, UL
DC Cold Resistance: 0.3044 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 100A
FUSE BOARD MOUNT 1A 600VDC 2SMD
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, SMD, 1A, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0485001.DR | 1120683-0485001.DR | 0485001.DR | 69W6463 |
| Product Name | SMD 1A 600V Circuit Protection Fuse | Fuses - 0485001.DR | Circuit Protection - Fuses | Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 600 volts | 600 volts | 600 volts | 600 volts |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps |