482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Win Source Part Number: 1380383-04820002ZXBF
Category: Circuit Protection>Fuseholde
Series: 482
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Beryllium Copper
For Use With/Related Products: 481 Alarm Fuse
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.665" L x 0.315" W x 0.772" H (16.9mm x 8mm x 19.6mm)
Number of Circuits: 2
Voltage: 125V
Orientation: Vertical
Standard Package: 50 pcs
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 15 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
Fuse Holder 15A 125V 2 Circuit Blade Through Hole
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:2Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 04820002ZXBF | 1380383-04820002ZXBF | F11967-ND | 12J3779 |
| Product Name | 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. | Circuit Protection - Fuseholders | Fuseholders | Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse |
| Normal Operating Current | 15 amps | 15 amps | 15 amps |