Littelfuse, Inc. Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse 04820001ZXBFH

Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse - 71J2486 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
71J2486
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse 71J2486
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 71J2486
Product Name Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 339828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
View Details
Auto Fuses holder - AFM-522B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers