1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse Chip Fast Acting 1.5A 125V Solder Pad SMD 3.3 X 1.6 X 1.2mm Epoxy Resin T/R Product overview: 047001.5DRSNP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047001.5DRSNP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361346-047001.5DRSN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²®470
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.124" L x 0.059" W x 0.045" H (3.15mm x 1.50mm x 1.15mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.5 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.4597
Approval Agency: cULus, PSE
DC Cold Resistance: 0.1263 Ohms
FUSE BRD MNT 1.5A 125VAC/DC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6625CT-ND | 139-047001.5DRSNP | 1361346-047001.5DRSNP | 047001.5DRSNP |
| Product Name | Fuses | SMD 1.5A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||
| Approvals / Standards | UL | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |