Littelfuse, Inc. SMD 7A 24V Circuit Protection Fuse 0469007.WR

Description
Time Delay Fuse 7A 24V 1206 Ceramic SMD T/R Product overview: 0469007.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469007.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse 7A 24V 1206 Ceramic SMD T/R Product overview: 0469007.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469007.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 7A 24V Circuit Protection Fuse
139-0469007.WR
SMD 7A 24V Circuit Protection Fuse 139-0469007.WR
Time Delay Fuse 7A 24V 1206 Ceramic SMD T/R Product overview: 0469007.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469007.WR can be used for catalog matching and distributor lookup.

Time Delay Fuse 7A 24V 1206 Ceramic SMD T/R Product overview: 0469007.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469007.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0469007.WR - 1120676-0469007.WR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0469007.WR
1120676-0469007.WR
Fuses - 0469007.WR 1120676-0469007.WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120676-0469007.WR Series: 469 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: 1206 (3216 Metric) Current Rating: 7A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24V Response Time: Slow Breaking Capacity @ Rated Voltage: 60A Melting I2t: 14.4 Approvals: CSA, UL Mounting: SMD Size: 0.129" L x 0.064" W x 0.035" H (3.27mm x 1.63mm x 0.90mm) Resistance: 0.021 Ohm Family Name: 469 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Introduction Date: August 20, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120676-0469007.WR
Series: 469
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: 1206 (3216 Metric)
Current Rating: 7A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 60A
Melting I2t: 14.4
Approvals: CSA, UL
Mounting: SMD
Size: 0.129" L x 0.064" W x 0.035" H (3.27mm x 1.63mm x 0.90mm)
Resistance: 0.021 Ohm
Family Name: 469
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Introduction Date: August 20, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - F3541TR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0469007.WR
FUSE BOARD MOUNT 7A 24VDC 1206

FUSE BOARD MOUNT 7A 24VDC 1206

Supplier's Site
Fuse, Smd, 7A, 1206, Time Delay; Fuse Current Littelfuse - 64R8034 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 7A, 1206, Time Delay; Fuse Current Littelfuse
64R8034
Fuse, Smd, 7A, 1206, Time Delay; Fuse Current Littelfuse 64R8034
FUSE, SMD, 7A, 1206, TIME DELAY; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 469 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 7A, 1206, TIME DELAY; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 469 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0469007.WR 1120676-0469007.WR F3541TR-ND 0469007.WR 64R8034
Product Name SMD 7A 24V Circuit Protection Fuse Fuses - 0469007.WR Fuses Circuit Protection - Fuses Fuse, Smd, 7A, 1206, Time Delay; Fuse Current Littelfuse
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 24 volts 24 volts 24 volts 24 volts
Rated Current 7 amps 7 amps 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002610011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details