Littelfuse, Inc. Fuses 0469005.WR

Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3539TR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 5A 60A Circuit Protection Fuse
139-0469005.WR
SMD 5A 60A Circuit Protection Fuse 139-0469005.WR
5A 32VDC Time Delay Fuse, 1206 SMD, 60A IR Product overview: 0469005.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 60A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469005.WR can be used for catalog matching and distributor lookup.

5A 32VDC Time Delay Fuse, 1206 SMD, 60A IR Product overview: 0469005.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 60A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469005.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0469005.WR
FUSE BOARD MOUNT 5A 32VDC 1206

FUSE BOARD MOUNT 5A 32VDC 1206

Supplier's Site
Fuse, Smd, 5A, 1206, Time Delay; Fuse Current Littelfuse - 64R8032 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, 1206, Time Delay; Fuse Current Littelfuse
64R8032
Fuse, Smd, 5A, 1206, Time Delay; Fuse Current Littelfuse 64R8032
FUSE, SMD, 5A, 1206, TIME DELAY; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 469 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 5A, 1206, TIME DELAY; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 469 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 5A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse - 28X4628 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse
28X4628
Fuse, Smd, 5A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse 28X4628
FUSE, SMD, 5A, 1206, TIME DELAY, FULL REEL; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 469 Series; Fuse Size Code:1206 RoHS Compliant: Yes

FUSE, SMD, 5A, 1206, TIME DELAY, FULL REEL; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 469 Series; Fuse Size Code:1206 RoHS Compliant: Yes

Supplier's Site
FUSE BOARD MOUNT 5A 32VDC 1206 - 461-0469005.WR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 5A 32VDC 1206
461-0469005.WR
FUSE BOARD MOUNT 5A 32VDC 1206 461-0469005.WR
FUSE BOARD MOUNT 5A 32VDC 1206

FUSE BOARD MOUNT 5A 32VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F3539TR-ND 139-0469005.WR 0469005.WR 64R8032 461-0469005.WR
Product Name Fuses SMD 5A 60A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 5A, 1206, Time Delay; Fuse Current Littelfuse FUSE BOARD MOUNT 5A 32VDC 1206
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL; CSA RoHS RoHS RoHS; UL; CSA
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers