Littelfuse, Inc. Lead-Free SlimLine 1206 Slo-Blo® Fuse 046802.5

Description
The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.
Datasheet
Description
The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free SlimLine 1206 Slo-Blo® Fuse - 046802.5 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free SlimLine 1206 Slo-Blo® Fuse
046802.5
Lead-Free SlimLine 1206 Slo-Blo® Fuse 046802.5
The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.

The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 046802.5
Product Name Lead-Free SlimLine 1206 Slo-Blo® Fuse
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002445205 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers