Littelfuse, Inc. Fuses 046801.5NR

Description
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2569TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2569CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2569DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.5A 63V 50A Circuit Protection Fuse
139-046801.5NR
SMD 1.5A 63V 50A Circuit Protection Fuse 139-046801.5NR
1.5A 63V Time Delay Fuse, 1206 SMD, 50A IR Product overview: 046801.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 63V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 63V, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046801.5NR can be used for catalog matching and distributor lookup.

1.5A 63V Time Delay Fuse, 1206 SMD, 50A IR Product overview: 046801.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 63V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 63V, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046801.5NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 1.5A, 1206, Time Delay; Fuse Current Littelfuse - 78J1591 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, 1206, Time Delay; Fuse Current Littelfuse
78J1591
Fuse, Smd, 1.5A, 1206, Time Delay; Fuse Current Littelfuse 78J1591
FUSE, SMD, 1.5A, 1206, TIME DELAY; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Fuse Size Code:1206 RoHS Compliant: Yes

FUSE, SMD, 1.5A, 1206, TIME DELAY; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Fuse Size Code:1206 RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 1.5A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse - 28X4627 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse
28X4627
Fuse, Smd, 1.5A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse 28X4627
FUSE, SMD, 1.5A, 1206, TIME DELAY, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Fuse Size Code:1206RoHS Compliant: Yes

FUSE, SMD, 1.5A, 1206, TIME DELAY, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Fuse Size Code:1206RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1.5A, 1206, Slow Blow; Fuse Current Littelfuse - 93K1566 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, 1206, Slow Blow; Fuse Current Littelfuse
93K1566
Fuse, Smd, 1.5A, 1206, Slow Blow; Fuse Current Littelfuse 93K1566
FUSE, SMD, 1.5A, 1206, SLOW BLOW; Fuse Current:1.5A; Product Range:468 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, SMD, 1.5A, 1206, SLOW BLOW; Fuse Current:1.5A; Product Range:468 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse - 21606144 - Radwell International
Willingboro, NJ, United States
FUSE, SURFACE MOUNT, 1.5A, SLOW BLOW, 63 VAC, 63 VDC, CASE SIZE 1206 3216, TK MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

FUSE, SURFACE MOUNT, 1.5A, SLOW BLOW, 63 VAC, 63 VDC, CASE SIZE 1206 3216, TK MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses 046801.5NR
FUSE BRD MNT 1.5A 63VAC/VDC 1206

FUSE BRD MNT 1.5A 63VAC/VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2569TR-ND 139-046801.5NR 78J1591 28X4627 93K1566 21606144 046801.5NR
Product Name Fuses SMD 1.5A 63V 50A Circuit Protection Fuse Fuse, Smd, 1.5A, 1206, Time Delay; Fuse Current Littelfuse Fuse, Smd, 1.5A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse Fuse, Smd, 1.5A, 1206, Slow Blow; Fuse Current Littelfuse Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data