The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 046801.5 |
| Product Name | Lead-Free SlimLine 1206 Slo-Blo® Fuse |
| Fuse Material | Epoxy Substrate |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | RoHS |