Electric Fuse, Slow Blow, 3A, 32VAC, 32VDC, 50A (IR), Surface Mount, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0468003.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468003.NRHF can be used for catalog matching and distributor lookup.
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SLOW BLOW, 3A, 1206; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 3A 32VAC 32VDC 1206
50A SMD Fuse 3A 32V 32V 1206 Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0468003.NRHF | F5706DKR-ND | 94AC7286 | 0468003.NRHF | 0468003.NRHF |
| Product Name | SMD 3A 50A Circuit Protection Fuse | Fuses | Fuse, Slow Blow, 3A, 1206; Fuse Current Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Material | Epoxy | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |