3A Time Delay Fuse, 32VAC/VDC, 50A IR, 1206 SMD Product overview: 0468003.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468003.NR can be used for catalog matching and distributor lookup.
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 3A, 1206, TIME DELAY, FULL REEL; PRODUCT RANGE:SLO-BLO SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC:32VAC; VOLTAGE RATING VDC:32VDC; BLOW CHARACTERISTIC:TIME DELAY; FUSE CASE STYLE:1206; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 3A, 1206, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 3A, 1206, TIME DELAY, FULL REEL; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series RoHS Compliant: Yes
FUSE, 1206, ANTISURGE, 3A; Fuse Current:3A; Product Range:Slo-Blo Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Fuse Chip Slow Blow Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA
FUSE BRD MNT 3A 32VAC 32VDC 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0468003.NR | F2571DKR-ND | 7383264 | 7383264P | 21606148 | 12J3747 | 28X4626 | 25R5616 | 461-0468003.NR | 0468003.NR |
| Product Name | SMD 3A 50A Circuit Protection Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuse | Fuse, Smd, 3A, 1206, Time Delay; Fuse Current Littelfuse | Fuse, Smd, 3A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse | Fuse, 1206, Antisurge, 3A; Fuse Current Littelfuse | Fuse Chip Slow Blow Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA | Circuit Protection - Fuses |
| Fuse Material | Epoxy | Epoxy substrate | Epoxy Substrate | |||||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS; UL; CSA | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Fuse Type | PC Board |