Littelfuse, Inc. Lead-Free SlimLine 1206 Slo-Blo® Fuse 0468002.

Description
The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.
Datasheet
Description
The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free SlimLine 1206 Slo-Blo® Fuse - 0468002. - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free SlimLine 1206 Slo-Blo® Fuse
0468002.
Lead-Free SlimLine 1206 Slo-Blo® Fuse 0468002.
The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.

The 468 Series Time-Lag (Slo-Blo®) SMF is a small (1206size) thin-film device designed for secondary protectionof circuits used in space constrained applications such ashand-held portable electronic devices.This series is 100% lead-free and meets the requirementsof the RoHS directive. New Halogen-Free 468 Seriesfuses are available–to order use the “HF” suffix. See PartNumbering section for additional information. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0468002.
Product Name Lead-Free SlimLine 1206 Slo-Blo® Fuse
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002311103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details