Littelfuse, Inc. SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse 04671.25

Description
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-element ensures superior inrush withstand (I2t) over ceramic or glass 0603 fuses
Datasheet
Description
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-element ensures superior inrush withstand (I2t) over ceramic or glass 0603 fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse - 04671.25 - Littelfuse, Inc.
Rosemont, IL, United States
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse
04671.25
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse 04671.25
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-element ensures superior inrush withstand (I2t) over ceramic or glass 0603 fuses

The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-element ensures superior inrush withstand (I2t) over ceramic or glass 0603 fuses

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 04671.25
Product Name SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse
Fuse Material Advanced High Temperature Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002610013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details