5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A 32V Very Fast Blow Fuse, 0603 SMD, 35A IR Product overview: 0467005.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467005.NRHF can be used for catalog matching and distributor lookup.
SMD FUSE, VERY FAST ACTING, 5A, 0603; Fuse Current:5A; Product Range:467 Series; Voltage Rating VAC:32V; Voltage Rating V DC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
35A SMD Fuse 5A 32V 32V 0603 Fuses ROHS
FUSE BRD MNT 5A 32VAC 32VDC 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5701TR-ND | 139-0467005.NRHF | 38AC2664 | 0467005.NRHF | 0467005.NRHF |
| Product Name | Fuses | SMD 5A 32V 35A Circuit Protection Fuse | Smd Fuse, Very Fast Acting, 5A, 0603; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |