3A 32V Very Fast Blow Fuse, 0603 SMD Product overview: 0467003.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467003.NRHF can be used for catalog matching and distributor lookup.
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
35A SMD Fuse 3A 32V 32V 0603 Fuses ROHS
FUSE BRD MNT 3A 32VAC 32VDC 0603
FUSE, SMD, 3A, VERY FAST ACTING; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, VERY FAST ACTING, 3A, 0603; Fuse Current:3A; Product Range:467 Series; Voltage Rating VAC:32V; Voltage Rating V DC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0467003.NRHF | F5700CT-ND | 0467003.NRHF | 0467003.NRHF | 80Y5009 |
| Product Name | SMD 3A 32V Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Smd, 3A, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | |
| Fuse Type | PC Board |