Littelfuse, Inc. Fuses 0467.500NR

Description
500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1391TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1391CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1391DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

500mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 500mA 32V Circuit Protection Fuse
139-0467.500NR
SMD 500mA 32V Circuit Protection Fuse 139-0467.500NR
0603 Fuse, 500mA, 32V, Very Fast Blow, Surface Mount Product overview: 0467.500NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467.500NR can be used for catalog matching and distributor lookup.

0603 Fuse, 500mA, 32V, Very Fast Blow, Surface Mount Product overview: 0467.500NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467.500NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0467.500NR
FUSE BRD MT 500MA 32VAC 32VDC

FUSE BRD MT 500MA 32VAC 32VDC

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 12J3737 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
12J3737
Surface Mount Fuse; Fuse Current Littelfuse 12J3737
SURFACE MOUNT FUSE; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse - 28X4618 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse
28X4618
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse 28X4618
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

SURFACE MOUNT FUSE, FULL REEL; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F1391TR-ND 139-0467.500NR 0467.500NR 12J3737
Product Name Fuses SMD 500mA 32V Circuit Protection Fuse Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details